HARTING Inc. of North America Rectangular Insert, Plug, 40 Position; Product Range Harting 9212403001

Description
RECTANGULAR INSERT, PLUG, 40 POSITION; Product Range:Han D HMC Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR INSERT, PLUG, 40 POSITION; Product Range:Han D HMC Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Insert, Plug, 40 Position; Product Range Harting - 67X7480 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Insert, Plug, 40 Position; Product Range Harting
67X7480
Rectangular Insert, Plug, 40 Position; Product Range Harting 67X7480
RECTANGULAR INSERT, PLUG, 40 POSITION; Product Range:Han D HMC Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes

RECTANGULAR INSERT, PLUG, 40 POSITION; Product Range:Han D HMC Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Plug, 40+Pe, 2.5Mm2; Product Range Harting - 22AC5068 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 40+Pe, 2.5Mm2; Product Range Harting
22AC5068
Heavy Duty Insert, Plug, 40+Pe, 2.5Mm2; Product Range Harting 22AC5068
HEAVY DUTY INSERT, PLUG, 40+PE, 2.5MM2; Product Range:Han D HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:40+PE Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 40+PE, 2.5MM2; Product Range:Han D HMC Series; Heavy Duty Connector Type:Insert; No. of Contacts:40+PE Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts Plugs, Stoppers, and Inserts
Product Number 67X7480 22AC5068
Product Name Rectangular Insert, Plug, 40 Position; Product Range Harting Heavy Duty Insert, Plug, 40+Pe, 2.5Mm2; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

G1/4''' or G thread type Breather Milvent - MIV-G1/4B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Plastic
NPT Thread 1/4" NPT; G1/4
View Details
Cable Gland Plugs - 8659786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M50 x 1.5
View Details
EPDM Rubber Pull Plugs - MEPP.225 - MOCAP LLC
Specs
Overall Length 1 inch (25.4 mm)
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details