HARTING Inc. of North America Rectangular Han Insert, Plug 64Way Crimp; Product Range Harting 9210643001

Description
RECTANGULAR HAN INSERT, PLUG 64WAY CRIMP; Product Range:Han D Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, PLUG 64WAY CRIMP; Product Range:Han D Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Plug 64Way Crimp; Product Range Harting - 83C8303 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 64Way Crimp; Product Range Harting
83C8303
Rectangular Han Insert, Plug 64Way Crimp; Product Range Harting 83C8303
RECTANGULAR HAN INSERT, PLUG 64WAY CRIMP; Product Range:Han D Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 64WAY CRIMP; Product Range:Han D Series; No. of Contacts:65Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:10A; No. of Rows:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 83C8303
Product Name Rectangular Han Insert, Plug 64Way Crimp; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
EPDM Tapered Plugs - MEP1.036/1.246 - MOCAP LLC
Specs
Features Tapered
Overall Length 1 inch (25.4 mm)
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details