HARTING Inc. of North America Connector, Plug Insert, 40 Position, Terminal Block; Product Range Harting 9210404601

Description
CONNECTOR, PLUG INSERT, 40 POSITION, TERMINAL BLOCK; Product Range:Han D AV Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG INSERT, 40 POSITION, TERMINAL BLOCK; Product Range:Han D AV Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug Insert, 40 Position, Terminal Block; Product Range Harting - 04C8464 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug Insert, 40 Position, Terminal Block; Product Range Harting
04C8464
Connector, Plug Insert, 40 Position, Terminal Block; Product Range Harting 04C8464
CONNECTOR, PLUG INSERT, 40 POSITION, TERMINAL BLOCK; Product Range:Han D AV Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

CONNECTOR, PLUG INSERT, 40 POSITION, TERMINAL BLOCK; Product Range:Han D AV Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:10A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C8464
Product Name Connector, Plug Insert, 40 Position, Terminal Block; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Breather Plug - MIV-BP-SERIES - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material SUS303
View Details