HARTING Inc. of North America Rectangular Han Insert, Fem, 40Way Crimp; Product Range Harting 9210403101

Description
RECTANGULAR HAN INSERT, FEM, 40WAY CRIMP; Product Range:Han D Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, FEM, 40WAY CRIMP; Product Range:Han D Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Fem, 40Way Crimp; Product Range Harting - 91B0400 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Fem, 40Way Crimp; Product Range Harting
91B0400
Rectangular Han Insert, Fem, 40Way Crimp; Product Range Harting 91B0400
RECTANGULAR HAN INSERT, FEM, 40WAY CRIMP; Product Range:Han D Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

RECTANGULAR HAN INSERT, FEM, 40WAY CRIMP; Product Range:Han D Series; No. of Contacts:41Contacts; Rectangular Shell Size:16B; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 91B0400
Product Name Rectangular Han Insert, Fem, 40Way Crimp; Product Range Harting
Shape / Application Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mech, Night Cap Spigot End 24
Specs
Shape / Application Round
Material Polyethylene (PE); Polyethylene
View Details
M20x1.5-10 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents - MIV-20 - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M20x1.5
View Details