HARTING Inc. of North America Heavy Duty Insert, Rcpt, 50+Pe, 2.5Mm2; Product Range Harting 9210253111

Description
HEAVY DUTY INSERT, RCPT, 50+PE, 2.5MM2; Product Range:Han D Series; No. of Contacts:51Contacts; Rectangular Shell Size:32A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 50+PE, 2.5MM2; Product Range:Han D Series; No. of Contacts:51Contacts; Rectangular Shell Size:32A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 50+Pe, 2.5Mm2; Product Range Harting - 99H4176 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 50+Pe, 2.5Mm2; Product Range Harting
99H4176
Heavy Duty Insert, Rcpt, 50+Pe, 2.5Mm2; Product Range Harting 99H4176
HEAVY DUTY INSERT, RCPT, 50+PE, 2.5MM2; Product Range:Han D Series; No. of Contacts:51Contacts; Rectangular Shell Size:32A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 50+PE, 2.5MM2; Product Range:Han D Series; No. of Contacts:51Contacts; Rectangular Shell Size:32A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 99H4176
Product Name Heavy Duty Insert, Rcpt, 50+Pe, 2.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details
Cable Gland Plugs - 2116791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread M25
View Details