Heavy Duty Power Connectors HAN D 25P F
RECTANGULAR HAN INSERT, FEM, 25 POSITION CRIMP; Product Range:Heavy-Duty Han Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:25Contacts;
INSERT FEMALE 25POS+1GND CRIMP
Han D Female Insert
| Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09210253101 | 79K0469 | 09210253101 | 70104578 |
| Product Name | Power Connectors | Rectangular Han Insert, Fem, 25 Position Crimp; Product Range Harting | Heavy Duty Connector Inserts, Modules | Power Connector Insert; Female; 25 |
| Connector Type | Rectangular Connectors, Heavy Duty | |||
| Termination | CrimpRoHS Compliant: Yes | Crimp | ||
| Mounting | Cable Mount | |||
| Voltage Rating | 600 volts | 250 volts |