HARTING Inc. of North America Power Connectors 9210253001

Description
Heavy Duty Power Connectors HAN D 25P M
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN D 25P M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09210253001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09210253001
Power Connectors 09210253001
Heavy Duty Power Connectors HAN D 25P M

Heavy Duty Power Connectors HAN D 25P M

Buy Now
Swedesboro, NJ, United States
Power Connectors
09210253001
Power Connectors 09210253001
Han D 25 Pos. M Insert Crimp

Han D 25 Pos. M Insert Crimp

Buy Now
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Manufacturer: HARTING Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Han® D Number of Positions: 25+Ground Termination Style: Crimp Connector Type: Insert without Contacts Package: Bulk Gender: Male Size: 16A Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: HARTING
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Han® D
Number of Positions: 25+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Package: Bulk
Gender: Male
Size: 16A
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: HARTING Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Series: Han® D Package: Bulk Product Status: Active Connector Type: Insert without Contacts Gender: Male Number of Positions: 25+Ground Termination Style: Crimp

Alternative Parts (Cross-Reference): Cross
Manufacturer: HARTING
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Han® D
Package: Bulk
Product Status: Active
Connector Type: Insert without Contacts
Gender: Male
Number of Positions: 25+Ground
Termination Style: Crimp

Buy Now Datasheet
Rectangular Han Insert, Plug 25 Position Crimp; Product Range Harting - 79K4446 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 25 Position Crimp; Product Range Harting
79K4446
Rectangular Han Insert, Plug 25 Position Crimp; Product Range Harting 79K4446
RECTANGULAR HAN INSERT, PLUG 25 POSITION CRIMP; Product Range:Heavy-Duty Han Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:25Contacts; Contact Gender:Pin; No. of Rows:3Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 25 POSITION CRIMP; Product Range:Heavy-Duty Han Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:25Contacts; Contact Gender:Pin; No. of Rows:3Rows; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site
Header Connector,hybrid,recept,0+25 Contacts,pin,crimp Terminal,guide Slot Harting - 63M3773 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,hybrid,recept,0+25 Contacts,pin,crimp Terminal,guide Slot Harting
63M3773
Header Connector,hybrid,recept,0+25 Contacts,pin,crimp Terminal,guide Slot Harting 63M3773
Header Connector,Hybrid,REC EPT,0+25 Contacts,PIN,CRIMP Terminal,GUIDE SLOT

Header Connector,Hybrid,RECEPT,0+25 Contacts,PIN,CRIMP Terminal,GUIDE SLOT

Supplier's Site
Heavy Duty Connector Inserts, Modules - 09210253001 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Inserts, Modules
09210253001
Heavy Duty Connector Inserts, Modules 09210253001
INSERT MALE 25POS+1GND CRIMP

INSERT MALE 25POS+1GND CRIMP

Supplier's Site Datasheet
Insert; 250 V; 10 A; Male; 25; RoHS Compliant; Han D, Han D AV Series - 70104577 - Allied Electronics, Inc.
Fort Worth, TX, USA
Insert; 250 V; 10 A; Male; 25; RoHS Compliant; Han D, Han D AV Series
70104577
Insert; 250 V; 10 A; Male; 25; RoHS Compliant; Han D, Han D AV Series 70104577
Male Insert, 250 V Voltage Rating, 10 A Current Rating RoHS Compliant Han D, Han D AV series. 15 poles. Crimp termination.

Male Insert, 250 V Voltage Rating, 10 A Current Rating

  • RoHS Compliant
    Han D, Han D AV series. 15 poles. Crimp termination.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09210253001 79K4446 63M3773 09210253001 70104577
Product Name Power Connectors Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules Rectangular Han Insert, Plug 25 Position Crimp; Product Range Harting Header Connector,hybrid,recept,0+25 Contacts,pin,crimp Terminal,guide Slot Harting Heavy Duty Connector Inserts, Modules Insert; 250 V; 10 A; Male; 25; RoHS Compliant; Han D, Han D AV Series
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug
Termination Crimp Crimp
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details