HARTING Inc. of North America Heavy Duty Insert, Rcpt, 25Pos; Product Range Harting 9210252701

Description
HEAVY DUTY INSERT, RCPT, 25POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Wire Wrap Socket; Current Rating:10A; RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, RCPT, 25POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Wire Wrap Socket; Current Rating:10A; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 25Pos; Product Range Harting - 74AC2416 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 25Pos; Product Range Harting
74AC2416
Heavy Duty Insert, Rcpt, 25Pos; Product Range Harting 74AC2416
HEAVY DUTY INSERT, RCPT, 25POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Wire Wrap Socket; Current Rating:10A; RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 25POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:25 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Wire Wrap Socket; Current Rating:10A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AC2416
Product Name Heavy Duty Insert, Rcpt, 25Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details
Pressure/Leak Test NPT Male Plug -  - HydraCheck Inc.
Specs
Shape / Application Round; Screw Cap or Plug
Features Threaded
NPT Thread 1/4" NPT; 3/8" NPT; 1/2" NPT; 3/4" NPT; 1" NPT; 1 1/4" NPT; 1 1/2" NPT
View Details
Polyamide Metric Thread Plugs - 7217312 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details