Heavy Duty Power Connectors HAN D 15P F
Manufacturer: HARTING
Category: Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules
Series: Han® D
Number of Positions: 15+Ground
Termination Style: Crimp
Connector Type: Insert without Contacts
Package: Bulk
Gender: Female
Size: 10A
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Han D Female Insert
RECTANGULAR HAN INSERT, FEM, 15 POSITION CRIMP; Product Range:Heavy-Duty Han Series; Connector Mounting:Cable Mount; Gender:Receptacle; No. of Contacts:15Contacts;
INSERT FEMALE 15POS+1GND CRIMP
| Powell Electronics, Inc. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09210153101 | 70104576 | 80K6209 | 09210153101 | |
| Product Name | Power Connectors | Connectors, Interconnects Heavy Duty Connectors Heavy Duty Connector Inserts, Modules | Power Connector Insert; Female; 15 | Rectangular Han Insert, Fem, 15 Position Crimp; Product Range Harting | Heavy Duty Connector Inserts, Modules |
| Gender | Female / Jack | ||||
| Geometry | Straight | ||||
| Termination | Crimp | CrimpRoHS Compliant: Yes | |||
| Voltage Rating | 250 volts | 600 volts |