Heavy Duty Power Connectors HAN D 15P M
Male Insert, 250 V Voltage Rating, 10 A Current Rating
INSERT MALE 15POS+1GND CRIMP
RECTANGULAR HAN INSERT, PLUG 15 POSITION CRIMP; Product Range:Heavy-Duty Han Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:15Contacts;
Header Connector,Hybrid,REC
| Powell Electronics, Inc. | Allied Electronics, Inc. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09210153001 | 70104575 | 09210153001 | 79K4445 | 63M3772 |
| Product Name | Power Connectors | Insert; 250 V; 10 A; Male; 15; RoHS Compliant; Han D, Han D AV Series | Heavy Duty Connector Inserts, Modules | Rectangular Han Insert, Plug 15 Position Crimp; Product Range Harting | Header Connector,hybrid,recept,0+15 Contacts,pin,crimp Terminal,guide Slot Harting |
| Gender | Male / Plug | Male / Plug | |||
| Geometry | Straight | ||||
| Termination | Crimp | Crimp | |||
| Voltage Rating | 250 volts | 600 volts |