HARTING Inc. of North America Heavy Duty Insert, Plug, 15Pos; Product Range Harting 9210152601

Description
HEAVY DUTY INSERT, PLUG, 15POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:15 Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Wire Wrap Pin; Current Rating:10A; SVHC:No RoHS Compliant: Yes
Description
HEAVY DUTY INSERT, PLUG, 15POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:15 Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Wire Wrap Pin; Current Rating:10A; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 15Pos; Product Range Harting - 74AC2410 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 15Pos; Product Range Harting
74AC2410
Heavy Duty Insert, Plug, 15Pos; Product Range Harting 74AC2410
HEAVY DUTY INSERT, PLUG, 15POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:15 Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Wire Wrap Pin; Current Rating:10A; SVHC:No RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 15POS; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:15 Contacts; Rectangular Shell Size:10A; Gender:Plug; Heavy Duty Contact Type:Wire Wrap Pin; Current Rating:10A; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 74AC2410
Product Name Heavy Duty Insert, Plug, 15Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Nickel-Plated Brass Metric Thread Plugs - 6700650 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Cable Gland Plugs - 2691876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
NPT Thread M50
View Details