HARTING Inc. of North America Heavy Duty Insert, Rcpt, 7Pos; Product Range Harting 9210073101

Description
HEAVY DUTY INSERT, RCPT, 7POS; Product Range:Han D Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 7POS; Product Range:Han D Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 7Pos; Product Range Harting - 04C8442 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 7Pos; Product Range Harting
04C8442
Heavy Duty Insert, Rcpt, 7Pos; Product Range Harting 04C8442
HEAVY DUTY INSERT, RCPT, 7POS; Product Range:Han D Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 7POS; Product Range:Han D Series; No. of Contacts:7Contacts; Rectangular Shell Size:-; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not Supplied; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 04C8442
Product Name Heavy Duty Insert, Rcpt, 7Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

plastic fit breather 5.2 - MIV-PF-5.2 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Plastic
View Details
Cable Gland Plugs - 9010652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Brass
NPT Thread M20
View Details
High Temperature Septa - 75813 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Nickel-Plated Brass PG Thread Plugs - 6700521 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details