Heavy Duty Power Connectors HAN D 7P MAL
Male Insert, 250 V Voltage Rating, 10 A Current Rating
RECTANGULAR HAN INSERT, PLUG, 7 POSITION CRIMP; Product Range:Han D Series; Connector Mounting:Cable Mount; Gender:Plug; No. of Contacts:7Contacts; Contact Gender:Pin; No. of Rows:3Rows; Contact Termination Type:Crimp RoHS Compliant: Yes
| Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09210073031 | 70104573 | 82K8815 |
| Product Name | Power Connectors | Insert; 250 V; 10 A; Male; 7; RoHS Compliant; Han D, Han D AV Series | Rectangular Han Insert, Plug, 7 Position Crimp; Product Range Harting |
| Gender | Male / Plug | Male / Plug | |
| Geometry | Straight | ||
| Termination | Crimp | Crimp | |
| Voltage Rating | 250 volts |