RECTANGULAR INSERT, POWER, RECEPTACLE, 7+PE; Product Range:Han D Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:10A; Wire Size AWG Max:16AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 50R9778 |
| Product Name | Rectangular Insert, Power, Receptacle, 7+Pe; Product Range Harting |
| Shape / Application | Rectangular |