HARTING Inc. of North America Heavy Duty Insert, Plug, 7+Pe, 1.5Mm2; Product Range Harting 9210072632

Description
HEAVY DUTY INSERT, PLUG, 7+PE, 1.5MM2; Product Range:Han D Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 7+PE, 1.5MM2; Product Range:Han D Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 7+Pe, 1.5Mm2; Product Range Harting - 50R9776 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 7+Pe, 1.5Mm2; Product Range Harting
50R9776
Heavy Duty Insert, Plug, 7+Pe, 1.5Mm2; Product Range Harting 50R9776
HEAVY DUTY INSERT, PLUG, 7+PE, 1.5MM2; Product Range:Han D Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 7+PE, 1.5MM2; Product Range:Han D Series; No. of Contacts:8Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Plug, 7Pos, 1.5Mm2; Product Range Harting - 43AC0507 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 7Pos, 1.5Mm2; Product Range Harting
43AC0507
Heavy Duty Insert, Plug, 7Pos, 1.5Mm2; Product Range Harting 43AC0507
HEAVY DUTY INSERT, PLUG, 7POS, 1.5MM2; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 7POS, 1.5MM2; Product Range:Han D Series; Heavy Duty Connector Type:Insert; No. of Contacts:7 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 50R9776
Product Name Heavy Duty Insert, Plug, 7+Pe, 1.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Shape Brass Screw Plugs - MIV-HSBP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
View Details
Cable Gland Plugs - 8659792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Nylon 66
View Details
Three Layer Septa - 76017 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details
Polyamide PG Thread Plugs - 7215606 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Polyamide
View Details