HARTING Inc. of North America Heavy Duty Conn, Base, 1 Lever, Size 3A; Heavy Duty Connector Type Harting 9202030801

Description
HEAVY DUTY CONN, BASE, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; Product Range:Han HMC Series
Datasheet
Description
HEAVY DUTY CONN, BASE, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; Product Range:Han HMC Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Base, 1 Lever, Size 3A; Heavy Duty Connector Type Harting - 51AK4800 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Base, 1 Lever, Size 3A; Heavy Duty Connector Type Harting
51AK4800
Heavy Duty Conn, Base, 1 Lever, Size 3A; Heavy Duty Connector Type Harting 51AK4800
HEAVY DUTY CONN, BASE, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; Product Range:Han HMC Series

HEAVY DUTY CONN, BASE, 1 LEVER, SIZE 3A; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Zinc Diecast Body; Locking Type:1 Lever; Rectangular Shell Size:3A; Product Range:Han HMC Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 51AK4800
Product Name Heavy Duty Conn, Base, 1 Lever, Size 3A; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details