HARTING Inc. of North America Protection Cover, Size 32A, Metal; Accessory Type Harting 9200325405

Description
PROTECTION COVER, SIZE 32A, METAL; Accessory Type:Protection Cover; For Use With:Harting Han A Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han A Series RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, SIZE 32A, METAL; Accessory Type:Protection Cover; For Use With:Harting Han A Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Size 32A, Metal; Accessory Type Harting - 04C8407 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Size 32A, Metal; Accessory Type Harting
04C8407
Protection Cover, Size 32A, Metal; Accessory Type Harting 04C8407
PROTECTION COVER, SIZE 32A, METAL; Accessory Type:Protection Cover; For Use With:Harting Han A Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han A Series RoHS Compliant: Yes

PROTECTION COVER, SIZE 32A, METAL; Accessory Type:Protection Cover; For Use With:Harting Han A Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 04C8407
Product Name Protection Cover, Size 32A, Metal; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details