HARTING Inc. of North America Hood, 32A, Side Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting 9200321520

Description
HOOD, 32A, SIDE ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet
Description
HOOD, 32A, SIDE ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 32A, Side Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting - 90B9128 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 32A, Side Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting
90B9128
Hood, 32A, Side Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting 90B9128
HOOD, 32A, SIDE ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

HOOD, 32A, SIDE ENTRY, ALUMINIUM, PG21; Heavy Duty Connector Type:Hood, Side Entry; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Inserts & Bases; Cable Exit Angle:90° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 90B9128
Product Name Hood, 32A, Side Entry, Aluminium, Pg21; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details