HARTING Inc. of North America Hood/Door/Cover 9200320421

Description
HOOD, TOP ENTRY, 32A, PG29, 2 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:32AROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, TOP ENTRY, 32A, PG29, 2 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:32AROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 32903931 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
32903931
Hood/Door/Cover 32903931
HOOD, TOP ENTRY, 32A, PG29, 2 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:32AROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

HOOD, TOP ENTRY, 32A, PG29, 2 LEVER, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, LOCKING TYPE:2 LEVER, RECTANGULAR SHELL SIZE:32AROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 32903931
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 340079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details
Cover - 210-859 - WAGO
Specs
Type Cap
Width 0.8661 inch (22 mm)
Length 0.8661 inch (22 mm)
View Details