HARTING Inc. of North America Hood/Door/Cover 9200320302

Description
HEAVY DUTY HOUSING, 32A, 2LEVER/BULKHEAD; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:32A; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HEAVY DUTY HOUSING, 32A, 2LEVER/BULKHEAD; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:32A; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 15339939 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
15339939
Hood/Door/Cover 15339939
HEAVY DUTY HOUSING, 32A, 2LEVER/BULKHEAD; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:32A; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HEAVY DUTY HOUSING, 32A, 2LEVER/BULKHEAD; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:32A; FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS; LOCKING TYPE:2 LEVER; CONNECTOR BODY ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 15339939
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4+16 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
Relay Housing Cover, X-Large - 713 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
View Details