HARTING Inc. of North America Bulkhead Housing, Size 32A, Metal; Heavy Duty Connector Type Harting 9200320301

Description
BULKHEAD HOUSING, SIZE 32A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Hoods & Inserts; External Depth:92" RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 32A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Hoods & Inserts; External Depth:92" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 32A, Metal; Heavy Duty Connector Type Harting - 81C7955 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 32A, Metal; Heavy Duty Connector Type Harting
81C7955
Bulkhead Housing, Size 32A, Metal; Heavy Duty Connector Type Harting 81C7955
BULKHEAD HOUSING, SIZE 32A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Hoods & Inserts; External Depth:92" RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 32A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:2 Lever; Rectangular Shell Size:32A; For Use With:Han 32A Hoods & Inserts; External Depth:92" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 81C7955
Product Name Bulkhead Housing, Size 32A, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details