HARTING Inc. of North America Protection Cover, Thermoplastic; Accessory Type Harting 9200165410

Description
PROTECTION COVER, THERMOPLASTIC; Accessory Type:Cover; For Use With:Bearing Pedestal; Connector Body Material:Thermoplast ic Body; Product Range:-; Connector Shell Size:16A; Enclosure Material:Thermoplast ic RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, THERMOPLASTIC; Accessory Type:Cover; For Use With:Bearing Pedestal; Connector Body Material:Thermoplast ic Body; Product Range:-; Connector Shell Size:16A; Enclosure Material:Thermoplast ic RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Thermoplastic; Accessory Type Harting - 71J9094 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Thermoplastic; Accessory Type Harting
71J9094
Protection Cover, Thermoplastic; Accessory Type Harting 71J9094
PROTECTION COVER, THERMOPLASTIC; Accessory Type:Cover; For Use With:Bearing Pedestal; Connector Body Material:Thermoplast ic Body; Product Range:-; Connector Shell Size:16A; Enclosure Material:Thermoplast ic RoHS Compliant: Yes

PROTECTION COVER, THERMOPLASTIC; Accessory Type:Cover; For Use With:Bearing Pedestal; Connector Body Material:Thermoplastic Body; Product Range:-; Connector Shell Size:16A; Enclosure Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 71J9094
Product Name Protection Cover, Thermoplastic; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
D Sub Backshells - 339927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Plastic
View Details