Heavy Duty Power Connectors FEMALE INSER
HAN A 16 POS. F INSERT CRIMP
HEAVY DUTY INSERT, RCPT, 16POS, 4MM2; PRODUCT RANGE:HAN A SERIES; HEAVY DUTY CONNECTOR TYPE:INSERT; NO. OF CONTACTS:16 CONTACTS; RECTANGULAR SHELL SIZE:16A; GENDER:RECEPTACLE; HEAVY DUTY CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 09200163101 | 70104435 | 89163047 |
| Product Name | Power Connectors | HAN A 16 POS. F INSERT CRIMP | Connector/Terminal/Pin |
| Connector Type | Rectangular Connectors, Heavy Duty |