HARTING Inc. of North America Heavy Duty Insert, Rcpt, 16Pos, 4Mm2; Product Range Harting 9200163101

Description
HEAVY DUTY INSERT, RCPT, 16POS, 4MM2; Product Range:Han A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 16POS, 4MM2; Product Range:Han A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 16Pos, 4Mm2; Product Range Harting - 51AC2466 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 16Pos, 4Mm2; Product Range Harting
51AC2466
Heavy Duty Insert, Rcpt, 16Pos, 4Mm2; Product Range Harting 51AC2466
HEAVY DUTY INSERT, RCPT, 16POS, 4MM2; Product Range:Han A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 16POS, 4MM2; Product Range:Han A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16 Contacts; Rectangular Shell Size:16A; Gender:Receptacle; Heavy Duty Contact Type:Crimp Socket - Contacts Not RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 51AC2466
Product Name Heavy Duty Insert, Rcpt, 16Pos, 4Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

100PCS ip68 ip69k MIV-12MAB metal Milvent Vent Plug for Automotive EVs PHEVs HEVs Battery Pack - MIV-12MAB - Shenzhen Milvent Technology Co., Limited
Specs
Material AL
NPT Thread 1 1/2" NPT; M12x1.5
View Details
Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
281 Aluminum Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.281 inches
View Details