HARTING Inc. of North America Heavy Duty Insert, Plug, 32Pos, 4Mm2; Product Range Harting 9200163011

Description
HEAVY DUTY INSERT, PLUG, 32POS, 4MM2; Product Range:Han A Series; No. of Contacts:32Contacts; Rectangular Shell Size:32A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:-RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 32POS, 4MM2; Product Range:Han A Series; No. of Contacts:32Contacts; Rectangular Shell Size:32A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 32Pos, 4Mm2; Product Range Harting - 90B9264 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 32Pos, 4Mm2; Product Range Harting
90B9264
Heavy Duty Insert, Plug, 32Pos, 4Mm2; Product Range Harting 90B9264
HEAVY DUTY INSERT, PLUG, 32POS, 4MM2; Product Range:Han A Series; No. of Contacts:32Contacts; Rectangular Shell Size:32A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 32POS, 4MM2; Product Range:Han A Series; No. of Contacts:32Contacts; Rectangular Shell Size:32A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A; Wire Size AWG Max:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 90B9264
Product Name Heavy Duty Insert, Plug, 32Pos, 4Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Protective Vent Filter - VE8 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round; Adhesive
Features Vented
Material PTFE
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8659742 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M20 x 1.5
View Details