HARTING Inc. of North America Power Connectors 9200163001

Description
Heavy Duty Power Connectors MALE INSERT
Request a Quote
Description
Heavy Duty Power Connectors MALE INSERT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200163001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200163001
Power Connectors 09200163001
Heavy Duty Power Connectors MALE INSERT

Heavy Duty Power Connectors MALE INSERT

Buy Now
Power Connectors - 09200163001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200163001
Power Connectors 09200163001
Han 16A-STI-C

Han 16A-STI-C

Buy Now
Rectangular Han Insert, Plug 16 Position Crimp; Product Range Harting - 90B9135 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Plug 16 Position Crimp; Product Range Harting
90B9135
Rectangular Han Insert, Plug 16 Position Crimp; Product Range Harting 90B9135
RECTANGULAR HAN INSERT, PLUG 16 POSITION CRIMP; Product Range:Han A Series; No. of Contacts:16Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

RECTANGULAR HAN INSERT, PLUG 16 POSITION CRIMP; Product Range:Han A Series; No. of Contacts:16Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not Supplied; Current Rating:16A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09200163001 90B9135
Product Name Power Connectors Rectangular Han Insert, Plug 16 Position Crimp; Product Range Harting
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Alligator Clip to Banana Socket, Adapter - 8016 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Current Rating 10.0 amps
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC Female Το BNC Female Bulkhead Adapter - ET-BFS-BFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-399-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details