HARTING Inc. of North America Power Connectors 9200162813

Description
Heavy Duty Power Connectors HAN 16A 17-3
Request a Quote
Description
Heavy Duty Power Connectors HAN 16A 17-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200162813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200162813
Power Connectors 09200162813
Heavy Duty Power Connectors HAN 16A 17-3

Heavy Duty Power Connectors HAN 16A 17-3

Buy Now
Power Connectors - 09200162813 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200162813
Power Connectors 09200162813
Han 16A-BU-S (17-32)

Han 16A-BU-S (17-32)

Buy Now
Plug/Receptacle - 454902 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
454902
Plug/Receptacle 454902
RECTANGULAR HAN INSERT, FEM, 32WAY SCREW, PRODUCT RANGE:HAN A SERIES, NO. OF CONTACTS:17CONTACTS, RECTANGULAR SHELL SIZE:16A, GENDER:RECEPTACLE, HEAVY DUTY CONTACT TYPE:SCREW SOCKET, CURRENT RATING:16A, WIRE SIZE AWG MAX:14AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN INSERT, FEM, 32WAY SCREW, PRODUCT RANGE:HAN A SERIES, NO. OF CONTACTS:17CONTACTS, RECTANGULAR SHELL SIZE:16A, GENDER:RECEPTACLE, HEAVY DUTY CONTACT TYPE:SCREW SOCKET, CURRENT RATING:16A, WIRE SIZE AWG MAX:14AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors
Product Number 09200162813 454902
Product Name Power Connectors Plug/Receptacle
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details