HARTING Inc. of North America Heavy Duty Conn, Insert, Plug, 16+Pe Pos; Product Range Harting 9200162614

Description
HEAVY DUTY CONN, INSERT, PLUG, 16+PE POS; Product Range:Han-A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY CONN, INSERT, PLUG, 16+PE POS; Product Range:Han-A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Conn, Insert, Plug, 16+Pe Pos; Product Range Harting - 67X7476 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Conn, Insert, Plug, 16+Pe Pos; Product Range Harting
67X7476
Heavy Duty Conn, Insert, Plug, 16+Pe Pos; Product Range Harting 67X7476
HEAVY DUTY CONN, INSERT, PLUG, 16+PE POS; Product Range:Han-A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY CONN, INSERT, PLUG, 16+PE POS; Product Range:Han-A Series; Heavy Duty Connector Type:Insert; No. of Contacts:16+PE Contacts; Rectangular Shell Size:16A; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 67X7476
Product Name Heavy Duty Conn, Insert, Plug, 16+Pe Pos; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

531 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.531 inches
View Details
End stop - KYC-50 - Festo Corporation
Festo Corporation
Specs
Material Aluminum
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 3/4" NPT
View Details
2 suppliers