HARTING Inc. of North America Power Connectors 9200162613

Description
Heavy Duty Power Connectors HAN 16A 17-3
Request a Quote
Description
Heavy Duty Power Connectors HAN 16A 17-3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200162613 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200162613
Power Connectors 09200162613
Heavy Duty Power Connectors HAN 16A 17-3

Heavy Duty Power Connectors HAN 16A 17-3

Buy Now
Swedesboro, NJ, United States
Power Connectors
09200162613
Power Connectors 09200162613
Han 16A-STI-S (17-32)

Han 16A-STI-S (17-32)

Buy Now
Connector, Male Insert, 32 Contacts - 70104665 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Male Insert, 32 Contacts
70104665
Connector, Male Insert, 32 Contacts 70104665
Connector, Male Insert, 32 Contacts

Connector, Male Insert, 32 Contacts

Supplier's Site
Plug/Receptacle - 4793279 - Radwell International
Willingboro, NJ, United States
Plug/Receptacle
4793279
Plug/Receptacle 4793279
RECTANGULAR HAN INSERT, PLUG 32WAY SCREW, PRODUCT RANGE:HAN A SERIES, NO. OF CONTACTS:17CONTACTS, RECTANGULAR SHELL SIZE:16A, GENDER:PLUG, HEAVY DUTY CONTACT TYPE:SCREW PIN, CURRENT RATING:16A, WIRE SIZE AWG MAX:14AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN INSERT, PLUG 32WAY SCREW, PRODUCT RANGE:HAN A SERIES, NO. OF CONTACTS:17CONTACTS, RECTANGULAR SHELL SIZE:16A, GENDER:PLUG, HEAVY DUTY CONTACT TYPE:SCREW PIN, CURRENT RATING:16A, WIRE SIZE AWG MAX:14AWG ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09200162613 70104665 4793279
Product Name Power Connectors Connector, Male Insert, 32 Contacts Plug/Receptacle
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
XG5(Crimped MIL Connector Sockets for Discrete Wires)   - XG5N-341 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Termination Crimp contact
View Details
4 suppliers