HARTING Inc. of North America Enclosure Accessory/Kit 9200161441

Description
TOP ENTRY HOOD, SIZE 16A, METAL, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 16A INSERTS & BASES, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:16A, ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
Description
TOP ENTRY HOOD, SIZE 16A, METAL, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 16A INSERTS & BASES, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:16A, ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure Accessory/Kit - 89163002 - Radwell International
Willingboro, NJ, United States
Enclosure Accessory/Kit
89163002
Enclosure Accessory/Kit 89163002
TOP ENTRY HOOD, SIZE 16A, METAL, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 16A INSERTS & BASES, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:16A, ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

TOP ENTRY HOOD, SIZE 16A, METAL, PRODUCT RANGE:HAN A SERIES, CABLE EXIT ANGLE:180, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, FOR USE WITH:HAN 16A INSERTS & BASES, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:16A, ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Uncategorized Products
Product Number 89163002
Product Name Enclosure Accessory/Kit
Unlock Full Specs
to access all available technical data

Similar Products