HARTING Inc. of North America Enclosure 920016054000

Description
HAN A HOOD, 16A HOOD SIZE, PG 16 THREAD SIZE, SIDE ENTRY, HEAVY DUTY POWER CONNECTORS, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
Description
HAN A HOOD, 16A HOOD SIZE, PG 16 THREAD SIZE, SIDE ENTRY, HEAVY DUTY POWER CONNECTORS, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 89162992 - Radwell International
Willingboro, NJ, United States
Enclosure
89162992
Enclosure 89162992
HAN A HOOD, 16A HOOD SIZE, PG 16 THREAD SIZE, SIDE ENTRY, HEAVY DUTY POWER CONNECTORS, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

HAN A HOOD, 16A HOOD SIZE, PG 16 THREAD SIZE, SIDE ENTRY, HEAVY DUTY POWER CONNECTORS, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 89162992
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117286 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 22.64 inch (575 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details