TOP ENTRY HOOD, SIZE 16A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:180 ; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16A INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:16A; ACCESSORY TYPE:HOOD ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
TOP ENTRY HOOD, SIZE 16A, METAL; PRODUCT RANGE:HAN A SERIES; CABLE EXIT ANGLE:180¦; CONNECTOR BODY MATERIAL:ALUMINIUM BODY; FOR USE WITH:HAN 16A INSERTS & BASES; LOCKING TYPE:1 LEVER; RECTANGULAR SHELL SIZE:16A; ACCESSORY TYPE:HOOD ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 24658205 |
| Product Name | Enclosure Accessory/Kit |