HARTING Inc. of North America Hood, 16A, Top Entry, Aluminium; Heavy Duty Connector Type Harting 9200160440

Description
HOOD, 16A, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes
Datasheet
Description
HOOD, 16A, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood, 16A, Top Entry, Aluminium; Heavy Duty Connector Type Harting - 04C8374 - Newark, An Avnet Company
Chicago, IL, United States
Hood, 16A, Top Entry, Aluminium; Heavy Duty Connector Type Harting
04C8374
Hood, 16A, Top Entry, Aluminium; Heavy Duty Connector Type Harting 04C8374
HOOD, 16A, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes

HOOD, 16A, TOP ENTRY, ALUMINIUM; Heavy Duty Connector Type:Hood, Top Entry; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Inserts & Bases; Product Range:Han A Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8374
Product Name Hood, 16A, Top Entry, Aluminium; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details