HARTING Inc. of North America Bulkhead Housing, Size 16A, Metal; Heavy Duty Connector Type Harting 9200160301

Description
BULKHEAD HOUSING, SIZE 16A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Hoods & Inserts; External Depth:96mm RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 16A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Hoods & Inserts; External Depth:96mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 16A, Metal; Heavy Duty Connector Type Harting - 97H1951 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 16A, Metal; Heavy Duty Connector Type Harting
97H1951
Bulkhead Housing, Size 16A, Metal; Heavy Duty Connector Type Harting 97H1951
BULKHEAD HOUSING, SIZE 16A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Hoods & Inserts; External Depth:96mm RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 16A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Hoods & Inserts; External Depth:96mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 97H1951
Product Name Bulkhead Housing, Size 16A, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details