HARTING Inc. of North America Power Connectors 9200160301

Description
Heavy Duty Power Connectors HAN 16A BULK
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 16A BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200160301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200160301
Power Connectors 09200160301
Heavy Duty Power Connectors HAN 16A BULK

Heavy Duty Power Connectors HAN 16A BULK

Buy Now
Power Connectors - 09200160301 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200160301
Power Connectors 09200160301
Han 16A-HBM-SL

Han 16A-HBM-SL

Buy Now
Connector/Terminal/Pin - 4793275 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
4793275
Connector/Terminal/Pin 4793275
BULKHEAD HOUSING, SIZE 16A, METAL; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16A; FOR USE WITH:HAN 16A HOO. FREE 2 YEAR RADWELL WARRANTY

BULKHEAD HOUSING, SIZE 16A, METAL; PRODUCT RANGE:HAN A SERIES; CONNECTOR MOUNTING:BULKHEAD MOUNT; RECTANGULAR SHELL SIZE:16A; FOR USE WITH:HAN 16A HOO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Heavy Duty Connector Housings, Hoods, Bases - 09200160301 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
09200160301
Heavy Duty Connector Housings, Hoods, Bases 09200160301
CONN BASE BOTTOM ENTRY SZ16A

CONN BASE BOTTOM ENTRY SZ16A

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09200160301 4793275 09200160301
Product Name Power Connectors Connector/Terminal/Pin Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector, Power Entry, Rcpt, 16A, 250V; Iec Connector Type Schurter - 29Y3072 - Newark, An Avnet Company
Specs
Termination Screw
Mounting Cable Mount
Voltage Rating 250 volts
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details