HARTING Inc. of North America Closed Flange Housing, Size 16A, Metal, 1 Lever; Heavy Duty Connector Type Harting 9200160251

Description
CLOSED FLANGE HOUSING, SIZE 16A, METAL, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Hoods & Inserts RoHS Compliant: Yes
Datasheet
Description
CLOSED FLANGE HOUSING, SIZE 16A, METAL, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Hoods & Inserts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Closed Flange Housing, Size 16A, Metal, 1 Lever; Heavy Duty Connector Type Harting - 79K9565 - Newark, An Avnet Company
Chicago, IL, United States
Closed Flange Housing, Size 16A, Metal, 1 Lever; Heavy Duty Connector Type Harting
79K9565
Closed Flange Housing, Size 16A, Metal, 1 Lever; Heavy Duty Connector Type Harting 79K9565
CLOSED FLANGE HOUSING, SIZE 16A, METAL, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Hoods & Inserts RoHS Compliant: Yes

CLOSED FLANGE HOUSING, SIZE 16A, METAL, 1 LEVER; Heavy Duty Connector Type:Base, Panel Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:16A; For Use With:Han 16A Hoods & Inserts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 79K9565
Product Name Closed Flange Housing, Size 16A, Metal, 1 Lever; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details