HARTING Inc. of North America Rectangular Han Insert, Fem, 10Way Screw; Product Range Harting 9200102812

Description
RECTANGULAR HAN INSERT, FEM, 10WAY SCREW; Product Range:Han A Series; No. of Contacts:11Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet
Description
RECTANGULAR HAN INSERT, FEM, 10WAY SCREW; Product Range:Han A Series; No. of Contacts:11Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Han Insert, Fem, 10Way Screw; Product Range Harting - 79K0435 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Han Insert, Fem, 10Way Screw; Product Range Harting
79K0435
Rectangular Han Insert, Fem, 10Way Screw; Product Range Harting 79K0435
RECTANGULAR HAN INSERT, FEM, 10WAY SCREW; Product Range:Han A Series; No. of Contacts:11Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

RECTANGULAR HAN INSERT, FEM, 10WAY SCREW; Product Range:Han A Series; No. of Contacts:11Contacts; Rectangular Shell Size:10A; Gender:Receptacle; Heavy Duty Contact Type:Screw Socket; Current Rating:16A; Wire Size AWG Max:14AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 79K0435
Product Name Rectangular Han Insert, Fem, 10Way Screw; Product Range Harting
Shape / Application Rectangular; Screw Cap or Plug
Unlock Full Specs
to access all available technical data

Similar Products

Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Pipe Plug, Mechanical Night Cap Bell End 15
Specs
Material Polyethylene (PE); Polyethylene
View Details
Metal One way Breather Plug M16x1.5 or M18x1.5/ - MIV-16OWVM - Shenzhen Milvent Technology Co., Limited
Specs
Features Threaded
Material Steel - Stainless; Stainless Steel
NPT Thread 1 1/2" NPT; M16x1.5
View Details