HARTING Inc. of North America Power Connectors 9200102616

Description
Han A10 Pos M Insert Screw
Request a Quote
Description
Han A10 Pos M Insert Screw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200102616 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200102616
Power Connectors 09200102616
Han A10 Pos M Insert Screw

Han A10 Pos M Insert Screw

Buy Now
Han 10A-Smc-Mi-Sct-Ag-W/o Fixing Screw Harting - 44W9959 - Newark, An Avnet Company
Chicago, IL, United States
Han 10A-Smc-Mi-Sct-Ag-W/o Fixing Screw Harting
44W9959
Han 10A-Smc-Mi-Sct-Ag-W/o Fixing Screw Harting 44W9959
Han 10A-SMC-MI-SCT-AG-w/ o fixing screw

Han 10A-SMC-MI-SCT-AG-w/o fixing screw

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09200102616 44W9959
Product Name Power Connectors Han 10A-Smc-Mi-Sct-Ag-W/o Fixing Screw Harting
Unlock Full Specs
to access all available technical data

Similar Products

LOC Male, Crimp Sleeve, RG174/U - 8931 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MHF2 Female R/A Connector - ET-MHF2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details