HARTING Inc. of North America Power Connectors 9200102612

Description
Heavy Duty Power Connectors HAN A 10P M
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN A 10P M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200102612 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200102612
Power Connectors 09200102612
Heavy Duty Power Connectors HAN A 10P M

Heavy Duty Power Connectors HAN A 10P M

Buy Now
Swedesboro, NJ, United States
Power Connectors
09200102612
Power Connectors 09200102612
Han 10A-STI-S

Han 10A-STI-S

Buy Now
Connector/Terminal/Pin - 24658243 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
24658243
Connector/Terminal/Pin 24658243
RECTANGULAR HAN INSERT, PLUG: 10 WAY SCREW, GENDER: PLUG, RECTANGULAR SHELL SIZE: 10A, CONTACTS: 11, HEAVY DUTY CONTACT TYPE: SCREW PIN, CURRENT RATING: 16A, WIRE SIZE: 14 AWG, ROWS: 2. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN INSERT, PLUG: 10 WAY SCREW, GENDER: PLUG, RECTANGULAR SHELL SIZE: 10A, CONTACTS: 11, HEAVY DUTY CONTACT TYPE: SCREW PIN, CURRENT RATING: 16A, WIRE SIZE: 14 AWG, ROWS: 2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Insert; 250 V; 16 A; Male; 10; RoHS Compliant; Han A Series; 10 A Product Size - 70104585 - Allied Electronics, Inc.
Fort Worth, TX, USA
Insert; 250 V; 16 A; Male; 10; RoHS Compliant; Han A Series; 10 A Product Size
70104585
Insert; 250 V; 16 A; Male; 10; RoHS Compliant; Han A Series; 10 A Product Size 70104585
Male Insert, 250 V Voltage Rating, 16 A Current Rating RoHS Compliant Han A series. 10 poles. Screw termination.

Male Insert, 250 V Voltage Rating, 16 A Current Rating

  • RoHS Compliant
    Han A series. 10 poles. Screw termination.
Supplier's Site
Heavy Duty Connector Inserts, Modules - 09200102612 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Inserts, Modules
09200102612
Heavy Duty Connector Inserts, Modules 09200102612
INSERT MALE 10POS+1GND SCREW

INSERT MALE 10POS+1GND SCREW

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Radwell International Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09200102612 24658243 70104585 09200102612
Product Name Power Connectors Connector/Terminal/Pin Insert; 250 V; 16 A; Male; 10; RoHS Compliant; Han A Series; 10 A Product Size Heavy Duty Connector Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug Male / Plug
Geometry Straight
Unlock Full Specs
to access all available technical data