HARTING Inc. of North America Hood/Door/Cover 9200100541

Description
HOOD, SIDE ENTRY, 10A, PG21, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, SIDE ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10A, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
HOOD, SIDE ENTRY, 10A, PG21, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, SIDE ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10A, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Hood/Door/Cover - 18833589 - Radwell International
Willingboro, NJ, United States
Hood/Door/Cover
18833589
Hood/Door/Cover 18833589
HOOD, SIDE ENTRY, 10A, PG21, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, SIDE ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10A, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

HOOD, SIDE ENTRY, 10A, PG21, 1 LEVER, HEAVY DUTY CONNECTOR TYPE:HOOD, SIDE ENTRY, CONNECTOR BODY MATERIAL:ALUMINIUM BODY, LOCKING TYPE:1 LEVER, RECTANGULAR SHELL SIZE:10A, FOR USE WITH:HARTING HAN A SERIES HEAVY DUTY CONNECTORS, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connector Bases and Covers
Product Number 18833589
Product Name Hood/Door/Cover
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

6+8 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-06-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.66 inch (42.05 mm)
View Details
D Sub Backshells - 339859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details