HARTING Inc. of North America Bulkhead Housing, Size 10A, Metal; Heavy Duty Connector Type Harting 9200100301

Description
BULKHEAD HOUSING, SIZE 10A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Han 10A Hoods & Inserts; Number Of Levers:1 RoHS Compliant: Yes
Datasheet
Description
BULKHEAD HOUSING, SIZE 10A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Han 10A Hoods & Inserts; Number Of Levers:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bulkhead Housing, Size 10A, Metal; Heavy Duty Connector Type Harting - 98B6370 - Newark, An Avnet Company
Chicago, IL, United States
Bulkhead Housing, Size 10A, Metal; Heavy Duty Connector Type Harting
98B6370
Bulkhead Housing, Size 10A, Metal; Heavy Duty Connector Type Harting 98B6370
BULKHEAD HOUSING, SIZE 10A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Han 10A Hoods & Inserts; Number Of Levers:1 RoHS Compliant: Yes

BULKHEAD HOUSING, SIZE 10A, METAL; Heavy Duty Connector Type:Base, Bulkhead Mount; Connector Body Material:Aluminum Body; Locking Type:1 Lever; Rectangular Shell Size:10A; For Use With:Han 10A Hoods & Inserts; Number Of Levers:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 98B6370
Product Name Bulkhead Housing, Size 10A, Metal; Heavy Duty Connector Type Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 60 mm (2.36 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details