HARTING Inc. of North America Heavy Duty Insert, Rcpt, 4Pos, 1.5Mm2; Product Range Harting 9200042734

Description
HEAVY DUTY INSERT, RCPT, 4POS, 1.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, RCPT, 4POS, 1.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Rcpt, 4Pos, 1.5Mm2; Product Range Harting - 44W9957 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 4Pos, 1.5Mm2; Product Range Harting
44W9957
Heavy Duty Insert, Rcpt, 4Pos, 1.5Mm2; Product Range Harting 44W9957
HEAVY DUTY INSERT, RCPT, 4POS, 1.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 4POS, 1.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Rcpt, 4Pos, 1.5Mm2; Product Range Harting - 43AC0506 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Rcpt, 4Pos, 1.5Mm2; Product Range Harting
43AC0506
Heavy Duty Insert, Rcpt, 4Pos, 1.5Mm2; Product Range Harting 43AC0506
HEAVY DUTY INSERT, RCPT, 4POS, 1.5MM2; Product Range:Han A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes

HEAVY DUTY INSERT, RCPT, 4POS, 1.5MM2; Product Range:Han A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W9957
Product Name Heavy Duty Insert, Rcpt, 4Pos, 1.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
High Temperature Septa - 75806 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1252 inch (3.18 mm)
Material Rubber - Silicone
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details