HEAVY DUTY INSERT, RCPT, 4+PE, 2.5MM2; Product Range:Han A Series; No. of Contacts:5Contacts; Rectangular Shell Size:3A; Gender:Receptacle; Heavy Duty Contact Type:Push Lock Socket; Current Rating:10A; Wire Size AWG Max:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Plugs, Stoppers, and Inserts |
| Product Number | 04R9734 |
| Product Name | Heavy Duty Insert, Rcpt, 4+Pe, 2.5Mm2; Product Range Harting |