HARTING Inc. of North America Heavy Duty Insert, Plug, 4Pos, 1.5Mm2; Product Range Harting 9200042634

Description
HEAVY DUTY INSERT, PLUG, 4POS, 1.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 4POS, 1.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 4Pos, 1.5Mm2; Product Range Harting - 44W9956 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4Pos, 1.5Mm2; Product Range Harting
44W9956
Heavy Duty Insert, Plug, 4Pos, 1.5Mm2; Product Range Harting 44W9956
HEAVY DUTY INSERT, PLUG, 4POS, 1.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4POS, 1.5MM2; Product Range:Han A Series; No. of Contacts:4Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; Wire Size AWG Max:-; Wire Size AWG Min:-RoHS Compliant: Yes

Supplier's Site Datasheet
Heavy Duty Insert, Plug, 4Pos, 1.5Mm2; Product Range Harting - 43AC0504 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 4Pos, 1.5Mm2; Product Range Harting
43AC0504
Heavy Duty Insert, Plug, 4Pos, 1.5Mm2; Product Range Harting 43AC0504
HEAVY DUTY INSERT, PLUG, 4POS, 1.5MM2; Product Range:Han A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 4POS, 1.5MM2; Product Range:Han A Series; Heavy Duty Connector Type:Insert; No. of Contacts:4 Contacts; Rectangular Shell Size:3A; Gender:Plug; Heavy Duty Contact Type:Push Lock Pin; Current Rating:10A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 44W9956
Product Name Heavy Duty Insert, Plug, 4Pos, 1.5Mm2; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST METAL VENTILATION PLUG - CVP-M series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5906 to 0.7441 inch (15 to 18.9 mm)
View Details
Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Cable Gland Plugs - 8659745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M12 x 1.5
View Details