HARTING Inc. of North America Power Connectors 9200035452

Description
Han 3A Thermopl Cover blac
Request a Quote
Description
Han 3A Thermopl Cover blac
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200035452 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200035452
Power Connectors 09200035452
Han 3A Thermopl Cover blac

Han 3A Thermopl Cover blac

Buy Now
3A Black Plastic Cover For Hood, W/ Lanyard, For Male Insert Harting - 44W9954 - Newark, An Avnet Company
Chicago, IL, United States
3A Black Plastic Cover For Hood, W/ Lanyard, For Male Insert Harting
44W9954
3A Black Plastic Cover For Hood, W/ Lanyard, For Male Insert Harting 44W9954
3A Black Plastic Cover for Hood, w/ lanyard, for male insert

3A Black Plastic Cover for Hood, w/ lanyard, for male insert

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 09200035452 44W9954
Product Name Power Connectors 3A Black Plastic Cover For Hood, W/ Lanyard, For Male Insert Harting
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1330-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
6 suppliers