HARTING Inc. of North America Protection Cover, Metal; Accessory Type Harting 9200035425

Description
PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:HanA Size 3A Housings mounted with Female Inserts; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:3A RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:HanA Size 3A Housings mounted with Female Inserts; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, Metal; Accessory Type Harting - 04C8331 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, Metal; Accessory Type Harting
04C8331
Protection Cover, Metal; Accessory Type Harting 04C8331
PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:HanA Size 3A Housings mounted with Female Inserts; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:3A RoHS Compliant: Yes

PROTECTION COVER, METAL; Accessory Type:Protection Cover; For Use With:HanA Size 3A Housings mounted with Female Inserts; Connector Body Material:Metal Body; Product Range:-; Body Material:Metal; Connector Shell Size:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 04C8331
Product Name Protection Cover, Metal; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 2836919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Thermoplastic
View Details
3+8 Pos. Cable Metal Backshell Kit for Gecko-MT, Hex Socket Screw-Lok - G125-964F1-03-08-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.21 inch (30.8 mm)
View Details