HARTING Inc. of North America Protective Cover, Han 3A Hood; Accessory Type Harting 9200035421

Description
PROTECTIVE COVER, HAN 3A HOOD; Accessory Type:Protection Cover; For Use With:Han 3A Single Lever Hood; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PROTECTIVE COVER, HAN 3A HOOD; Accessory Type:Protection Cover; For Use With:Han 3A Single Lever Hood; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Cover, Han 3A Hood; Accessory Type Harting - 04C8329 - Newark, An Avnet Company
Chicago, IL, United States
Protective Cover, Han 3A Hood; Accessory Type Harting
04C8329
Protective Cover, Han 3A Hood; Accessory Type Harting 04C8329
PROTECTIVE COVER, HAN 3A HOOD; Accessory Type:Protection Cover; For Use With:Han 3A Single Lever Hood; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

PROTECTIVE COVER, HAN 3A HOOD; Accessory Type:Protection Cover; For Use With:Han 3A Single Lever Hood; Connector Body Material:Zinc Body; Product Range:- RoHS Compliant: Yes

Supplier's Site
Protection Cover W/cord, 3A, Metal; Accessory Type Harting - 51AC2450 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover W/cord, 3A, Metal; Accessory Type Harting
51AC2450
Protection Cover W/cord, 3A, Metal; Accessory Type Harting 51AC2450
PROTECTION COVER W/CORD, 3A, METAL; Accessory Type:Protection Cover; For Use With:Harting Han A Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han A Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

PROTECTION COVER W/CORD, 3A, METAL; Accessory Type:Protection Cover; For Use With:Harting Han A Series Heavy Duty Connectors; Connector Body Material:Metal Body; Product Range:Han A Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers Electrical Connector Bases and Covers
Product Number 04C8329 51AC2450
Product Name Protective Cover, Han 3A Hood; Accessory Type Harting Protection Cover W/cord, 3A, Metal; Accessory Type Harting
Type Cap Cap
Unlock Full Specs
to access all available technical data

Similar Products

Relay Housing Cover, X-Large - 711 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Cap
Shape / Application Rectangular
Material Polystyrene
View Details
BAND-IT tie for Metal Cable Backshell - M80-9470000 - Harwin Plc
Specs
Material Steel - Stainless; Stainless Steel
Width 8.14 inch (207 mm)
Length 0.1575 inch (4 mm)
View Details
SB ® 50 DUST COVER,RED - 113890P1 - Anderson Power Products
Specs
Type Cap
View Details