HARTING Inc. of North America Protection Cover, 3A, Plastic, 1Lever; Accessory Type Harting 9200035408

Description
PROTECTION COVER, 3A, PLASTIC, 1LEVER; Accessory Type:Protection Cover; For Use With:Harting Han A Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body; Product Range:Han A Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet
Description
PROTECTION COVER, 3A, PLASTIC, 1LEVER; Accessory Type:Protection Cover; For Use With:Harting Han A Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body; Product Range:Han A Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protection Cover, 3A, Plastic, 1Lever; Accessory Type Harting - 51AC2449 - Newark, An Avnet Company
Chicago, IL, United States
Protection Cover, 3A, Plastic, 1Lever; Accessory Type Harting
51AC2449
Protection Cover, 3A, Plastic, 1Lever; Accessory Type Harting 51AC2449
PROTECTION COVER, 3A, PLASTIC, 1LEVER; Accessory Type:Protection Cover; For Use With:Harting Han A Series Heavy Duty Connectors; Connector Body Material:Thermoplast ic Body; Product Range:Han A Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

PROTECTION COVER, 3A, PLASTIC, 1LEVER; Accessory Type:Protection Cover; For Use With:Harting Han A Series Heavy Duty Connectors; Connector Body Material:Thermoplastic Body; Product Range:Han A Series; SVHC:No SVHC (15-Ja RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 51AC2449
Product Name Protection Cover, 3A, Plastic, 1Lever; Accessory Type Harting
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

4+16 Pos. Straight Panel or Board Mount Metal Backshell Kit for Gecko-MT - G125-96002-04-16-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 1.56 inch (39.55 mm)
View Details
Cover - 210-859 - WAGO
Specs
Type Cap
Width 0.8661 inch (22 mm)
Length 0.8661 inch (22 mm)
View Details
D Sub Backshells - 2837869 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details