HARTING Inc. of North America Power Connectors 9200032611

Description
Heavy Duty Power Connectors HAN A 3P MAL
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN A 3P MAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 09200032611 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
09200032611
Power Connectors 09200032611
Heavy Duty Power Connectors HAN A 3P MAL

Heavy Duty Power Connectors HAN A 3P MAL

Buy Now
Swedesboro, NJ, United States
Power Connectors
09200032611
Power Connectors 09200032611
Han 3A-STI

Han 3A-STI

Buy Now
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules - 1351523-09200032611 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
1351523-09200032611
Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules 1351523-09200032611
Win Source Part Number: 1351523-09200032611 Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Series: Han® A Number of Positions: 3+Ground Termination Style: Screw Color: Gray Connector Type: Insert Contact Finish: Silver Package: Bulk Contact Material: Copper Alloy Voltage Rating: 600V Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: UL94 V-0 Standard Package: 10 Size: 3A Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10A REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: HARTING Base Product Number: 09200032

Win Source Part Number: 1351523-09200032611
Category: Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules
Series: Han® A
Number of Positions: 3+Ground
Termination Style: Screw
Color: Gray
Connector Type: Insert
Contact Finish: Silver
Package: Bulk
Contact Material: Copper Alloy
Voltage Rating: 600V
Gender: Male
Housing Material: Polycarbonate (PC)
Material Flammability Rating: UL94 V-0
Standard Package: 10
Size: 3A
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10A
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: HARTING
Base Product Number: 09200032

Buy Now Datasheet
Han A 03 Pos. M Insert Screw Harting - 63M3760 - Newark, An Avnet Company
Chicago, IL, United States
Han A 03 Pos. M Insert Screw Harting
63M3760
Han A 03 Pos. M Insert Screw Harting 63M3760
Han A 03 Pos. M Insert Screw

Han A 03 Pos. M Insert Screw

Supplier's Site
Heavy Duty Power Connectors Han A 3P Male Screw Screw Termination Harting - 30AK5623 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Power Connectors Han A 3P Male Screw Screw Termination Harting
30AK5623
Heavy Duty Power Connectors Han A 3P Male Screw Screw Termination Harting 30AK5623
HEAVY DUTY POWER CONNECTORS HAN A 3P MALE SCREW SCREW TERMINATION

HEAVY DUTY POWER CONNECTORS HAN A 3P MALE SCREW SCREW TERMINATION

Supplier's Site
Connector/Terminal/Pin - 10934569 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
10934569
Connector/Terminal/Pin 10934569
RECTANGULAR HAN INSERT, PLUG, 3WAY SCREW; PRODUCT RANGE:HAN A SERIES; GENDER:PLUG; RECTANGULAR SHELL SIZE:3A; NO. OF CONTACTS:4CONTACTS; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:10A; WIRE SIZE AWG MAX:14AWG; NO. OF ROWS:2 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

RECTANGULAR HAN INSERT, PLUG, 3WAY SCREW; PRODUCT RANGE:HAN A SERIES; GENDER:PLUG; RECTANGULAR SHELL SIZE:3A; NO. OF CONTACTS:4CONTACTS; HEAVY DUTY CONTACT TYPE:SCREW PIN; CURRENT RATING:10A; WIRE SIZE AWG MAX:14AWG; NO. OF ROWS:2 ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Insert; 230/400 V; 10 A; Male; 3; RoHS Compliant; Han A Series - 70104583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Insert; 230/400 V; 10 A; Male; 3; RoHS Compliant; Han A Series
70104583
Insert; 230/400 V; 10 A; Male; 3; RoHS Compliant; Han A Series 70104583
Male Insert, 230⁄400 V Voltage Rating, 10 A Current Rating RoHS Compliant Han A series. 3 poles. Screw termination.

Male Insert, 230⁄400 V Voltage Rating, 10 A Current Rating

  • RoHS Compliant
    Han A series. 3 poles. Screw termination.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Radwell International Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 09200032611 1351523-09200032611 63M3760 10934569 70104583
Product Name Power Connectors Connectors, Interconnects - Heavy Duty Connectors - Heavy Duty Connector Inserts, Modules Han A 03 Pos. M Insert Screw Harting Connector/Terminal/Pin Insert; 230/400 V; 10 A; Male; 3; RoHS Compliant; Han A Series
Voltage Rating 600 volts 230 to 400 volts
Current Rating 10.0 amps 10.0 amps
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 8021E2 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details