HARTING Inc. of North America Hood Coupler, Han 3A, Pg11, Metal; Product Range Harting 9200031750

Description
HOOD COUPLER, HAN 3A, PG11, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Hood RoHS Compliant: Yes
Datasheet
Description
HOOD COUPLER, HAN 3A, PG11, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Hood RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hood Coupler, Han 3A, Pg11, Metal; Product Range Harting - 04C8324 - Newark, An Avnet Company
Chicago, IL, United States
Hood Coupler, Han 3A, Pg11, Metal; Product Range Harting
04C8324
Hood Coupler, Han 3A, Pg11, Metal; Product Range Harting 04C8324
HOOD COUPLER, HAN 3A, PG11, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Hood RoHS Compliant: Yes

HOOD COUPLER, HAN 3A, PG11, METAL; Product Range:Han A Series; Cable Exit Angle:180°; Connector Body Material:Zinc Body; For Use With:Han 3A Inserts & Bases; Locking Type:1 Lever; Rectangular Shell Size:3A; Accessory Type:Hood RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 04C8324
Product Name Hood Coupler, Han 3A, Pg11, Metal; Product Range Harting
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details